Panasonic Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic ERZE08A221CS

Description
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic - 04X4376 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
04X4376
Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic 04X4376
VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E8 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10.5mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4376
Product Name Varistor, 140Vac, 180Vdc, 360V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
50V 250MW Diode and Rectifier - 284-SMP1340-075LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details