Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F511

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4370 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4370
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4370
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4370
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details