Panasonic Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F471

Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4369 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4369
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4369
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4369
Product Name Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details