Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F271

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4364 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4364
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4364
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E7 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4364
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1223289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
High-voltage switching diode - BAS321JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details