Panasonic Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07F201

Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4361 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4361
Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4361
VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 130VAC, 170VDC, 340V, DISC, FULL REEL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:E7 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4361
Product Name Varistor, 130Vac, 170Vdc, 340V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Super luminescent diodes (SLD) - L12856-04 - Hamamatsu Photonics Europe
Specs
Tj -10 to 70 C (14 to 158 F)
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
RF Diodes - BAR50-02L - 079400-BAR50-02L - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes; PIN - Single
Tj 150 C (302 F)
View Details
2 suppliers