Panasonic Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E391

Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4355 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4355
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4355
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4355
Product Name Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode and Rectifier - 284-SMP1321-011 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details