Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E241

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4351 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4351
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4351
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4351
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
RF Diodes - SMP1340-040LF - 1098574-SMP1340-040LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Hard To Find - 80PF40 - 1133847-80PF40 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details