Panasonic Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E221

Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4350 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4350
Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4350
VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 140VAC, 180VDC, 360V, DISC, FULL REEL; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:E7 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4350
Product Name Varistor, 140Vac, 180Vdc, 360V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333366 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details