Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic ERZE07B431CS

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic - 04X4344 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
04X4344
Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic 04X4344
VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4344
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
QPL High Voltage Diode - JANTX1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Hard To Find - 20CTQ040S - 1122909-20CTQ040S - Win Source Electronics
Specs
Diode Type Schottky
View Details