Panasonic Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic ERZE07B331CS

Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic - 04X4341 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
04X4341
Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic 04X4341
VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 210VAC, 270VDC, 545V, DISC; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:E7 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4341
Product Name Varistor, 210Vac, 270Vdc, 545V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1219518 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details