Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic ERZE07B241CS

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic - 04X4339 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
04X4339
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic 04X4339
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4339
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
RF Diodes - SMS3923-005LF - 064998-SMS3923-005LF - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Schottky - 1 Pair Series Connection
Tj 150 C (302 F)
View Details
4 suppliers
 - 1D2209NK005U7742 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Applications Rectifier; Power Diodes
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details