Panasonic Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic ERZE07A621

Description
VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic - 86Y0160 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic
86Y0160
Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic 86Y0160
VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 620V; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E7 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0160
Product Name Varistor, Large Surge, Transient, 620V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF Diodes - SMP1320-011LF - 096473-SMP1320-011LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 15JGQ100 - 15JGQ100 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details