Panasonic Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic ERZE07A561CS

Description
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic - 04X4334 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic
04X4334
Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic 04X4334
VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 350VAC, 450VDC, 930V, DISC; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4334
Product Name Varistor, 350Vac, 450Vdc, 930V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF Diodes - 863-1680-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details