Panasonic Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic ERZE07A511

Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic - 86Y0159 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
86Y0159
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic 86Y0159
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E7 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0159
Product Name Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
RF Diodes - BA892-02L - 079389-BA892-02L - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details