Panasonic Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic ERZE07A391

Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic - 86Y0156 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
86Y0156
Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic 86Y0156
VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 390V; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E7 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0156
Product Name Varistor, Large Surge, Transient, 390V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.55 volts
VR 1400 volts
View Details
Diodes, Rectifiers - Single - BAL99E6433 - 049213-BAL99E6433 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details