VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E7 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 9mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 86Y0155 |
| Product Name | Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |