Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic ERZE07A241CS

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic - 04X4318 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
04X4318
Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic 04X4318
VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E7 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4318
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.35 volts
View Details
Zero Bias Silicon Schottky Barrier Detector Diodes - DDC2354-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
6 suppliers
Hard To Find - 40L15CT-1 - 1128601-40L15CT-1 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details