Panasonic Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic ERZE05A431

Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E5 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E5 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic - 86Y0153 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
86Y0153
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic 86Y0153
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E5 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E5 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0153
Product Name Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS16-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4993US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details