Panasonic Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic ERZE05A361

Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E5 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E5 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic - 24AC8452 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
24AC8452
Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic 24AC8452
VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E5 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E5 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24AC8452
Product Name Varistor, Large Surge, Transient, 360V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Schottky Diodes & Rectifiers - 1220844 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4495 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details