Panasonic Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic ERZE05A331

Description
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E5 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E5 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic - 73AC8049 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic
73AC8049
Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic 73AC8049
VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E5 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E5 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73AC8049
Product Name Varistor, Large Surge, Transient, 330V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Zener Diodes - 1220903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 11 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS5-100-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details