Panasonic Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic ERZE05A271

Description
VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E5 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E5 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic - 73AC8048 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic
73AC8048
Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic 73AC8048
VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E5 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 270V; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:E5 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73AC8048
Product Name Varistor, Large Surge, Transient, 270V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Silicon Beamless Schottky Diodes-Pairs and Quads - DMF3938-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
3 suppliers
Single Diodes - 448-AIDW20S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details