Panasonic Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic ERZE05A201

Description
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:E5 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:E5 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic - 73AC8047 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic
73AC8047
Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic 73AC8047
VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:E5 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:E5 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73AC8047
Product Name Varistor, Large Surge, Transient, 200V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Single Diodes - 448-AIDW20S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers