Panasonic Varistor, 30Ka, 1.355Kv, 510, Disc 44Mm; Voltage Rating Vac Panasonic ERZC40CK821W

Description
VARISTOR, 30KA, 1.355KV, 510, DISC 44MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 44mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 30KA, 1.355KV, 510, DISC 44MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 44mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 30Ka, 1.355Kv, 510, Disc 44Mm; Voltage Rating Vac Panasonic - 29AH5663 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 30Ka, 1.355Kv, 510, Disc 44Mm; Voltage Rating Vac Panasonic
29AH5663
Varistor, 30Ka, 1.355Kv, 510, Disc 44Mm; Voltage Rating Vac Panasonic 29AH5663
VARISTOR, 30KA, 1.355KV, 510, DISC 44MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 44mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, 30KA, 1.355KV, 510, DISC 44MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 44mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH5663
Product Name Varistor, 30Ka, 1.355Kv, 510, Disc 44Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-015LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details