Panasonic Varistor, 8Ka, 455V, 175Vac; Voltage Rating Vac Panasonic ERZC20EK271

Description
VARISTOR, 8KA, 455V, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ERZC Series; Clamping Voltage Vc Max:455V; Varistor Case Style:-; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 8KA, 455V, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ERZC Series; Clamping Voltage Vc Max:455V; Varistor Case Style:-; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8Ka, 455V, 175Vac; Voltage Rating Vac Panasonic - 29AH5634 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8Ka, 455V, 175Vac; Voltage Rating Vac Panasonic
29AH5634
Varistor, 8Ka, 455V, 175Vac; Voltage Rating Vac Panasonic 29AH5634
VARISTOR, 8KA, 455V, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ERZC Series; Clamping Voltage Vc Max:455V; Varistor Case Style:-; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 8KA, 455V, 175VAC; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:ERZC Series; Clamping Voltage Vc Max:455V; Varistor Case Style:-; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5634
Product Name Varistor, 8Ka, 455V, 175Vac; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers