Panasonic Varistor, 510V, 320Vac, 415Vdc, 36Mm Square; Voltage Rating Vac Panasonic ERZ-VS34C511

Description
VARISTOR, 510V, 320VAC, 415VDC, 36MM SQUARE; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 510V, 320VAC, 415VDC, 36MM SQUARE; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 510V, 320Vac, 415Vdc, 36Mm Square; Voltage Rating Vac Panasonic - 14T3058 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 510V, 320Vac, 415Vdc, 36Mm Square; Voltage Rating Vac Panasonic
14T3058
Varistor, 510V, 320Vac, 415Vdc, 36Mm Square; Voltage Rating Vac Panasonic 14T3058
VARISTOR, 510V, 320VAC, 415VDC, 36MM SQUARE; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

VARISTOR, 510V, 320VAC, 415VDC, 36MM SQUARE; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3058
Product Name Varistor, 510V, 320Vac, 415Vdc, 36Mm Square; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 17 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details