Panasonic Varistor, 430V, 275Vac, 350Vdc, 36Mm Square; Voltage Rating Vac Panasonic ERZ-VS34C431

Description
VARISTOR, 430V, 275VAC, 350VDC, 36MM SQUARE; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 430V, 275VAC, 350VDC, 36MM SQUARE; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 430V, 275Vac, 350Vdc, 36Mm Square; Voltage Rating Vac Panasonic - 14T3056 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 430V, 275Vac, 350Vdc, 36Mm Square; Voltage Rating Vac Panasonic
14T3056
Varistor, 430V, 275Vac, 350Vdc, 36Mm Square; Voltage Rating Vac Panasonic 14T3056
VARISTOR, 430V, 275VAC, 350VDC, 36MM SQUARE; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

VARISTOR, 430V, 275VAC, 350VDC, 36MM SQUARE; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR SC Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Square 36mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3056
Product Name Varistor, 430V, 275Vac, 350Vdc, 36Mm Square; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-8000-11000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CLQ045SCS - 35CLQ045SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 45 volts
View Details
QPL High Voltage Diode - JANTXV1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details