Win Source Part Number: 1382036-ERZ-VGED621
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q200, V
Package: Tape & Box (TB)
Number of Circuits: 1
Capacitance @ Frequency: 330 pF @ 1 kHz
Varistor Voltage (Min): 558 V
Varistor Voltage (Typ): 620 V
Varistor Voltage (Max): 682 V
Current - Surge: 7.5 kA
Maximum AC Volts: 385 V
Maximum DC Volts: 505 V
Energy: 382J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8533.40.4000
Mfr: Panasonic
Base Product Number: ERZ-VGED
Standard Package: 500 pcs
ZNR MOV Transient/SurgeAbsor
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1382036-ERZ-VGED621 | 52W1870 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Znr Mov Transient/surgeabsorbers,typed Rohs Compliant Panasonic |
| Package | Disc 14mm |