Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129921-ERZ-VGAD101
Packaging: Tape and Reel
Termination: Radial
Capacitance: 1.7 nF
Clamping Voltage: 165 V
Diameter: 10 mm
Energy: 17 J
Clamping Current: 25 A
Varistor Voltage: 100 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 4.7 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 60 V
Max Voltage Rating (AC): 60 V
Max Voltage Rating (DC): 85 V
Voltage Rating (DC): 85 V
Lead Pitch: 7.5 mm
Max Surge Current: 3.5 kA
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
ZNR MOV Transient/SurgeAbsor
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1129921-ERZ-VGAD101 | 52W1819 |
| Product Name | TVS - TVS - Varistors, MOVs - ERZ-VGAD101 | Znr Mov Transient/surgeabsorbers,typed Rohs Compliant Panasonic |
| RoHS Compliant | RoHS | RoHS |
| Package | Radial | |
| VC | 165 volts |