VARISTOR 470V 300A 2SMD JLEAD
VARISTOR, 470V, 300A, 775V, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:775V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-VF2M471 | 01X1619 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 470V, 300A, 775V, Full Reel; Voltage Rating Vac Panasonic |
| Package | Surface Mount, MLCV |