Panasonic Varistor, 47V, 125A, 93V; Voltage Rating Vac Panasonic ERZ-VF2M470

Description
VARISTOR, 47V, 125A, 93V; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:93V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:125A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 47V, 125A, 93V; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:93V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:125A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 47V, 125A, 93V; Voltage Rating Vac Panasonic - 14T3047 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 47V, 125A, 93V; Voltage Rating Vac Panasonic
14T3047
Varistor, 47V, 125A, 93V; Voltage Rating Vac Panasonic 14T3047
VARISTOR, 47V, 125A, 93V; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:93V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:125A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 47V, 125A, 93V; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:93V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:125A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-VF2M470 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-VF2M470
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-VF2M470
VARISTOR 47V 125A 2SMD JLEAD

VARISTOR 47V 125A 2SMD JLEAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 14T3047 ERZ-VF2M470
Product Name Varistor, 47V, 125A, 93V; Voltage Rating Vac Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data