VARISTOR, 430V, 300A, 775V, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A RoHS Compliant: Yes
VARISTOR 430V 300A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 01X1618 | ERZ-VF2M431 |
| Product Name | Varistor, 430V, 300A, 775V, Full Reel; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |