Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-VF2M391

Description
VARISTOR 390V 300A 2SMD JLEAD
Datasheet
Description
VARISTOR 390V 300A 2SMD JLEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-VF2M391 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-VF2M391
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-VF2M391
VARISTOR 390V 300A 2SMD JLEAD

VARISTOR 390V 300A 2SMD JLEAD

Supplier's Site
Varistor, 300A, Znr, 650V, Smd; Voltage Rating Vac Panasonic - 56W0654 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300A, Znr, 650V, Smd; Voltage Rating Vac Panasonic
56W0654
Varistor, 300A, Znr, 650V, Smd; Voltage Rating Vac Panasonic 56W0654
VARISTOR, 300A, ZNR, 650V, SMD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:VF Series; Clamping Voltage Vc Max:650V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 300A, ZNR, 650V, SMD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:VF Series; Clamping Voltage Vc Max:650V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Varistor, 300A, Znr, 650V, Smd; Voltage Rating Vac Panasonic - 60AK4321 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300A, Znr, 650V, Smd; Voltage Rating Vac Panasonic
60AK4321
Varistor, 300A, Znr, 650V, Smd; Voltage Rating Vac Panasonic 60AK4321
VARISTOR, 300A, ZNR, 650V, SMD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:VF Series; Clamping Voltage Vc Max:650V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 300A, ZNR, 650V, SMD; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:VF Series; Clamping Voltage Vc Max:650V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ERZ-VF2M391 56W0654
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 300A, Znr, 650V, Smd; Voltage Rating Vac Panasonic
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data