VARISTOR 330V 300A 2SMD JLEAD
VARISTOR, 330V, 300A, 595V; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:545V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, 330V, 300A, 595V, FULL REEL; Voltage Rating VAC:210V; Voltage Rating VDC:270V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:545V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):8JRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | ERZ-VF2M331 | 14T3042 | 01X1617 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 330V, 300A, 595V; Voltage Rating Vac Panasonic | Varistor, 330V, 300A, 595V, Full Reel; Voltage Rating Vac Panasonic |
| Package | Surface Mount, MLCV |