VARISTOR, 600A, ZNR, 455V, SMD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VF Series; Clamping Voltage Vc Max:455V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:600A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, 600A, ZNR, 455V, SMD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:VF Series; Clamping Voltage Vc Max:455V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:600A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 270V 600A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 56W0652 | ERZ-VF2M271 |
| Product Name | Varistor, 600A, Znr, 455V, Smd; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |