Manufacturer: Panasonic
Win Source Part Number: 871095-ERZ-VF2M270
Series: ZNR®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: ERZVF2M270, P7346TR-NDR, P7346DKR-NDR, P7346CT-NDR, P7346TR, Q3270560PA, P7346CT, P7346DKR
VARISTOR, 27V, 125A, 53V; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:53V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:125A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 27V 125A 2SMD JLEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 871095-ERZ-VF2M270 | 14T3039 | ERZ-VF2M270 |
| Product Name | TVS - TVS - Varistors, MOVs - ERZ-VF2M270 | Varistor, 27V, 125A, 53V; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |