VARISTOR 22V 125A 2SMD JLEAD
VARISTOR, 22V, 125A, 43V; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:125A; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-VF2M220 | 14T3036 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 22V, 125A, 43V; Voltage Rating Vac Panasonic |
| Package | Surface Mount, MLCV |