VARISTOR, 200V, 600A, 340V; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:340V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:600A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 200V 600A 2SMD JLEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3035 | ERZ-VF2M201 |
| Product Name | Varistor, 200V, 600A, 340V; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |