Win Source Part Number: 1382035-ERZ-VF2M121
Category: Circuit Protection>Transient
Series: ZNR®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000 pcs
Varistor Voltage (Min): 108 V
Varistor Voltage (Typ): 120 V
Varistor Voltage (Max): 132 V
Current - Surge: 600 A
Maximum AC Volts: 75 V
Maximum DC Volts: 100 V
Energy: 13.5J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic
Base Product Number: ERZ-VF2
Moisture Sensitivity Level (MSL): Not Applicable
VARISTOR 120V 600A 2SMD JLEAD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1382035-ERZ-VF2M121 | ERZ-VF2M121 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 2-SMD, J-Lead | Surface Mount, MLCV |