Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047106-ERZ-VEAV621
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 190 pF
Clamping Voltage: 1.025 kV
Diameter: 10 mm
Clamping Current: 25 A
Varistor Voltage: 620 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Alternative Parts (Cross-Reference): B72210P2461K101; ERZ-V10D621; ERZ-V10D751; B72210S2421K101; ERZ-V10D681CS; V10E420P;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 385 V
Max Voltage Rating (AC): 385 V
Max Voltage Rating (DC): 505 V
Voltage Rating (DC): 505 V
Lead Pitch: 7.5 mm
Max Surge Current: 3.5 kA
Lead/Base Style: Radial
ZNR MOV Transient/Surge Absorbers,Type D
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1047106-ERZ-VEAV621 | 52W1783 |
| Product Name | TVS - TVS - Varistors, MOVs - ERZ-VEAV621 | Znr Mov Transient/surge Absorbers,type D Panasonic |
| RoHS Compliant | RoHS | |
| Package | Radial | |
| VC | 1025 volts |