Panasonic Voltage Rating Vac Panasonic ERZ-VA7V270.

Description
Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:7 Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:7 Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Panasonic - 60AC9536 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Panasonic
60AC9536
Voltage Rating Vac Panasonic 60AC9536
Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:7 Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:7 Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC9536
Product Name Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC305 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details