Win Source Part Number: 1382034-ERZ-VA7D680
Category: Circuit Protection>Transient
Series: ZNR®
Package: Tape & Box (TB)
Number of Circuits: 1
Capacitance @ Frequency: 1200 pF @ 1 kHz
Varistor Voltage (Min): 61 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 75 V
Current - Surge: 500 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 4.1J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8533.40.4000
Mfr: Panasonic
Base Product Number: ERZ-VA7
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs
ZNR MOV Transient/Surge Absorbers,Type D RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1382034-ERZ-VA7D680 | 52W1693 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Znr Mov Transient/surge Absorbers,type D Rohs Compliant Panasonic |
| Package | Disc 7mm |