VARISTOR, ZNR, 1.355KV, DISC 20MM; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes
VARISTOR 820V 7.5KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 55T6174 | ERZ-V20D821 |
| Product Name | Varistor, Znr, 1.355Kv, Disc 20Mm; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |