VARISTOR 750V 7.5KA DISC 20MM
VARISTOR, ZNR, 1.24KV, DISC 20MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V20D751 | 55T6173 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Znr, 1.24Kv, Disc 20Mm; Voltage Rating Vac Panasonic |
| Package | Through Hole |