VARISTOR, 68V, 3kA, 135V, 20MM DISC; Voltage Rating VAC:40Vrms; Voltage Rating VDC:56V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
VARISTOR 68V 3KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3162 | ERZ-V20D680 |
| Product Name | Varistor, 68V, 3Ka, 135V, 20Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |