VARISTOR 620V 7.5KA DISC 20MM
VARISTOR, 1.025KV, 385VAC, 505VDC, 20MM DISC; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:7.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V20D621 | 55T6172 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1.025Kv, 385Vac, 505Vdc, 20Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |