VARISTOR 510V 10KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
VARISTOR, 845V, 320VAC, 410VDC, 20MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:ERZV Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V20D511 | ERZ-V20D511 | 52W2154 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 845V, 320Vac, 410Vdc, 20Mm Disc; Voltage Rating Vac Panasonic |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |