VARISTOR, 470V, 10kA, 775V, 20MM DISC; Voltage Rating VAC:300Vrms; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
VARISTOR 470V 10KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 14T3160 | ERZ-V20D471 |
| Product Name | Varistor, 470V, 10Ka, 775V, 20Mm Disc; Voltage Rating Vac Panasonic | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |