Panasonic Circuit Protection - TVS - Varistors, MOVs ERZ-V20D390

Description
Win Source Part Number: 997670-ERZ-V20D390 Category: Circuit Protection>TVS - Varistors, MOVs Series: ZNR® Package: Bulk Number of Circuits: 1 Standard Package: 50 Capacitance @ Frequency: 13800 pF @ 1 kHz Varistor Voltage (Min): 35 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 43 V Current - Surge: 3 kA Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 28J Mounting Type: Through Hole Package / Case: Disc 21.5mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Panasonic Electronic Components Other Names: Q1682278,ERZV20D390, P7318,P7318-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 997670-ERZ-V20D390 Category: Circuit Protection>TVS - Varistors, MOVs Series: ZNR® Package: Bulk Number of Circuits: 1 Standard Package: 50 Capacitance @ Frequency: 13800 pF @ 1 kHz Varistor Voltage (Min): 35 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 43 V Current - Surge: 3 kA Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 28J Mounting Type: Through Hole Package / Case: Disc 21.5mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Panasonic Electronic Components Other Names: Q1682278,ERZV20D390, P7318,P7318-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 997670-ERZ-V20D390 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
997670-ERZ-V20D390
Circuit Protection - TVS - Varistors, MOVs 997670-ERZ-V20D390
Win Source Part Number: 997670-ERZ-V20D390 Category: Circuit Protection>TVS - Varistors, MOVs Series: ZNR® Package: Bulk Number of Circuits: 1 Standard Package: 50 Capacitance @ Frequency: 13800 pF @ 1 kHz Varistor Voltage (Min): 35 V Varistor Voltage (Typ): 39 V Varistor Voltage (Max): 43 V Current - Surge: 3 kA Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 28J Mounting Type: Through Hole Package / Case: Disc 21.5mm Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: Panasonic Electronic Components Other Names: Q1682278,ERZV20D390, P7318,P7318-NDR

Win Source Part Number: 997670-ERZ-V20D390
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZNR®
Package: Bulk
Number of Circuits: 1
Standard Package: 50
Capacitance @ Frequency: 13800 pF @ 1 kHz
Varistor Voltage (Min): 35 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 43 V
Current - Surge: 3 kA
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 28J
Mounting Type: Through Hole
Package / Case: Disc 21.5mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Panasonic Electronic Components
Other Names: Q1682278,ERZV20D390,P7318,P7318-NDR

Buy Now Datasheet
Varistor, 39V, 3Ka, 77V, 20Mm Disc; Voltage Rating Vac Panasonic - 14T3156 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 39V, 3Ka, 77V, 20Mm Disc; Voltage Rating Vac Panasonic
14T3156
Varistor, 39V, 3Ka, 77V, 20Mm Disc; Voltage Rating Vac Panasonic 14T3156
VARISTOR, 39V, 3kA, 77V, 20MM DISC; Voltage Rating VAC:25Vrms; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

VARISTOR, 39V, 3kA, 77V, 20MM DISC; Voltage Rating VAC:25Vrms; Voltage Rating VDC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ERZ-V20D390 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ERZ-V20D390
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ERZ-V20D390
VARISTOR 39V 3KA DISC 20MM

VARISTOR 39V 3KA DISC 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 997670-ERZ-V20D390 14T3156 ERZ-V20D390
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, 39V, 3Ka, 77V, 20Mm Disc; Voltage Rating Vac Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package Disc 21.5mm Through Hole
Unlock Full Specs
to access all available technical data