VARISTOR 360V 10KA DISC 21.5MM
VARISTOR 360V 10KA DISC 21.5MM
VARISTOR, 360V, 10kA, 595V, 20MM DISC; Voltage Rating VAC:230Vrms; Voltage Rating VDC:300V; Product Range:ZNR V Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | ERZ-V20D361 | ERZ-V20D361 | 14T3155 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 360V, 10Ka, 595V, 20Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |