VARISTOR 220V 10KA DISC 20MM
VARISTOR, 220V, 10kA, 360V, 20MM DISC; Voltage Rating VAC:140Vrms; Voltage Rating VDC:180V; Product Range:ZNR V Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ERZ-V20D221 | 14T3149 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 220V, 10Ka, 360V, 20Mm Disc; Voltage Rating Vac Panasonic |
| Package | Through Hole |